Producto Electric Corp. Rigid PVC Conduit End Bell VEB-200

Description
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL SIZE 2.81 INCH DIAMETER X 1.5 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
Datasheet
Description
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL SIZE 2.81 INCH DIAMETER X 1.5 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit End Bell - VEB-200 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit End Bell
VEB-200
Rigid PVC Conduit End Bell VEB-200
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL SIZE 2.81 INCH DIAMETER X 1.5 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
  • MOLDED PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 40 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 TRADE SIZE IN INCH
  • 2 TRADE SIZE - FRACTIONAL
  • SIZE 2.81 INCH DIAMETER X 1.5 INCH LENGTH
  • TRADE SIZE IN INCH - UOM IN
  • VEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEB-200
Product Name Rigid PVC Conduit End Bell
Fitting Type Rigid PVC Conduit End Bell
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details