Producto Electric Corp. Rigid PVC Conduit Entrance Cap VMH-150

Description
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 4 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
Datasheet
Description
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 4 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Entrance Cap - VMH-150 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Entrance Cap
VMH-150
Rigid PVC Conduit Entrance Cap VMH-150
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 4 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
  • PVC MATERIAL
  • NEC, NEMA FB-1 APPLICABLE STANDARD
  • 4 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1.5 TRADE SIZE IN INCH
  • 1-1/2 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VMH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VMH-150
Product Name Rigid PVC Conduit Entrance Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8722269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details