RT-45-125S -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-45-125S
Description
45 DEG TYPE
STEEL MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
45 DEG TYPE
STEEL MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
45 DEG TYPE
STEEL MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- 45 DEG TYPE
- STEEL MATERIAL
- 20 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-45-125S |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed external
Size
0.7874 inch (20 mm)
Material
Brass
View Details