Producto Electric Corp. Rigid PVC Conduit Reducer VMR-75

Description
REDUCER TYPE MOLDED PVC MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 1-1/2 SMALL END TRADE SIZE - FRACTIONAL 2 LARGE END TRADE SIZE - FRACTIONAL 1.5 SMALL END TRADE SIZE IN INCH 2 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet
Description
REDUCER TYPE MOLDED PVC MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 1-1/2 SMALL END TRADE SIZE - FRACTIONAL 2 LARGE END TRADE SIZE - FRACTIONAL 1.5 SMALL END TRADE SIZE IN INCH 2 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Reducer - VMR-75 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Reducer
VMR-75
Rigid PVC Conduit Reducer VMR-75
REDUCER TYPE MOLDED PVC MATERIAL 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 1-1/2 SMALL END TRADE SIZE - FRACTIONAL 2 LARGE END TRADE SIZE - FRACTIONAL 1.5 SMALL END TRADE SIZE IN INCH 2 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
  • REDUCER TYPE
  • MOLDED PVC MATERIAL
  • 1-1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • 1-1/2 SMALL END TRADE SIZE - FRACTIONAL
  • 2 LARGE END TRADE SIZE - FRACTIONAL
  • 1.5 SMALL END TRADE SIZE IN INCH
  • 2 LARGE END TRADE SIZE IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 25 STANDARD PACKAGE
  • LARGE END TRADE SIZE IN INCH - UOM IN
  • SMALL END TRADE SIZE IN INCH - UOM IN
  • VMR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VMR-75
Product Name Rigid PVC Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details