Producto Electric Corp. PVC Device Box VFSS-50

Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE .5 HUB SIZE IN INCH (2) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSS MODEL
Datasheet
Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE .5 HUB SIZE IN INCH (2) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - VFSS-50 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Device Box
VFSS-50
PVC Device Box VFSS-50
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE .5 HUB SIZE IN INCH (2) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSS MODEL
  • PVC MATERIAL
  • 4.62 INCH
  • 2.87 INCH
  • 2 INCH
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • FSS STYLE
  • .5 HUB SIZE IN INCH
  • (2) END HUB LOCATION
  • HUB SIZE IN INCH - UOM IN
  • VFSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFSS-50
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 3 inch (76.2 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details