Producto Electric Corp. Armored Cable/Flex Conduit Connector MC-50

Description
STRAIGHT TYPE 1.49 INCH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 14/2 TO 10/3 AWG (CABLE), 3/8 INCH (CONDUIT) CORD SIZE ARMORED/FLEX CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING MC MODEL
Datasheet
Description
STRAIGHT TYPE 1.49 INCH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 14/2 TO 10/3 AWG (CABLE), 3/8 INCH (CONDUIT) CORD SIZE ARMORED/FLEX CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - MC-50 - Producto Electric Corp.
Orangeburg, NY, USA
Armored Cable/Flex Conduit Connector
MC-50
Armored Cable/Flex Conduit Connector MC-50
STRAIGHT TYPE 1.49 INCH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 14/2 TO 10/3 AWG (CABLE), 3/8 INCH (CONDUIT) CORD SIZE ARMORED/FLEX CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING MC MODEL
  • STRAIGHT TYPE
  • 1.49 INCH
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 14/2 TO 10/3 AWG (CABLE), 3/8 INCH (CONDUIT) CORD SIZE
  • ARMORED/FLEX CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number MC-50
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details