Producto Electric Corp. Rigid/EMT Conduit Reducer FR125-100

Description
MALLEABLE IRON MATERIAL 2.1 INCH DIA X 1.22 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 2.1 INCH DIA X 1.22 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - FR125-100 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
FR125-100
Rigid/EMT Conduit Reducer FR125-100
MALLEABLE IRON MATERIAL 2.1 INCH DIA X 1.22 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
  • MALLEABLE IRON MATERIAL
  • 2.1 INCH DIA X 1.22 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • 100 STANDARD PACKAGE
  • INSTALLATION THREADED HEX HEAD
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FR125-100
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details