Producto Electric Corp. Rigid/EMT Conduit Reducer RW150-100

Description
HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE RW MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW150-100 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RW150-100
Rigid/EMT Conduit Reducer RW150-100
HEAVY GAUGE STEEL MATERIAL 1.36 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE RW MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 1.36 INCH ID X 2.62 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • 200 STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RW150-100
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details