Producto Electric Corp. Rigid PVC Conduit Expansion Coupling VEJ-150

Description
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
Datasheet
Description
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Expansion Coupling - VEJ-150 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Expansion Coupling
VEJ-150
Rigid PVC Conduit Expansion Coupling VEJ-150
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
  • TWO PIECE TYPE
  • PVC MATERIAL
  • 16 INCH EXPANSION LENGTH
  • 16 EXPANSION LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 5 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1.5 TRADE SIZE IN INCH
  • 1-1/2 TRADE SIZE - FRACTIONAL
  • EXPANSION LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VEJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEJ-150
Product Name Rigid PVC Conduit Expansion Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details