Producto Electric Corp. Explosionproof Flexible Conduit Coupling FC-424

Description
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - FC-424 - Producto Electric Corp.
Orangeburg, NY, USA
Explosionproof Flexible Conduit Coupling
FC-424
Explosionproof Flexible Conduit Coupling FC-424
BRONZE BRAID, BRASS TUBE MATERIAL 24 INCH UL APPROVAL CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1-1/4 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 24 INCH
  • UL APPROVAL
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1-1/4 INCH TRADE SIZE
  • (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE
  • WITH ARC RESISTANT LINER
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FC-424
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 608266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male hook
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details