TH-182S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
TH-182S
Description
GALVANIZED STEEL MATERIAL
3.02 INCH
0.69 INCH
1.15 INCH
EMT CONDUIT USED ON
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Description
GALVANIZED STEEL MATERIAL
3.02 INCH
0.69 INCH
1.15 INCH
EMT CONDUIT USED ON
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Datasheet
Suppliers
GALVANIZED STEEL MATERIAL
3.02 INCH
0.69 INCH
1.15 INCH
EMT CONDUIT USED ON
250 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
- GALVANIZED STEEL MATERIAL
- 3.02 INCH
- 0.69 INCH
- 1.15 INCH
- EMT CONDUIT USED ON
- 250 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- INSTALLATION 2 HOLE
- TH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TH-182S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Size
0.7874 inch (20 mm)
Material
Cold Rolled Steel
View Details