Producto Electric Corp. Rigid/EMT Conduit Reducer FR100-50

Description
MALLEABLE IRON MATERIAL 1.62 INCH DIA X 1 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.62 INCH DIA X 1 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - FR100-50 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
FR100-50
Rigid/EMT Conduit Reducer FR100-50
MALLEABLE IRON MATERIAL 1.62 INCH DIA X 1 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE 250 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
  • MALLEABLE IRON MATERIAL
  • 1.62 INCH DIA X 1 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1 INCH LARGE END TRADE SIZE
  • 250 STANDARD PACKAGE
  • INSTALLATION THREADED HEX HEAD
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FR100-50
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details