RT-125 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-125
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
RT-125
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- STRAIGHT TYPE
- DIE CAST ZINC MATERIAL
- 20 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-125 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Marine grade Aluminium alloy
galvanized steel
View Details
Fitting Type
Straight
Size
0.6299 inch (16 mm)
Material
Nylon; Nylon
View Details