Producto Electric Corp. Rigid PVC Conduit Plug/Cap VPLUG-5

Description
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 45 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
Datasheet
Description
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 45 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Plug/Cap - VPLUG-5 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Plug/Cap
VPLUG-5
Rigid PVC Conduit Plug/Cap VPLUG-5
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 45 STANDARD PACKAGE 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH 5 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
  • TAPERED PLUG TYPE
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 45 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • 5 TRADE SIZE IN INCH
  • 5 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VPLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VPLUG-5
Product Name Rigid PVC Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details