Producto Electric Corp. Rigid/EMT Conduit Reducer RW400-300

Description
HEAVY GAUGE STEEL MATERIAL 3.56 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE RW MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 3.56 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW400-300 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RW400-300
Rigid/EMT Conduit Reducer RW400-300
HEAVY GAUGE STEEL MATERIAL 3.56 INCH ID X 5.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE RW MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 3.56 INCH ID X 5.5 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • 50 STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RW400-300
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details