Producto Electric Corp. Rigid/EMT Conduit Strap TH-163S

Description
GALVANIZED STEEL MATERIAL 2.88 INCH 0.75 INCH 1.07 INCH RIGID CONDUIT/IMC USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL
Datasheet
Description
GALVANIZED STEEL MATERIAL 2.88 INCH 0.75 INCH 1.07 INCH RIGID CONDUIT/IMC USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - TH-163S - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Strap
TH-163S
Rigid/EMT Conduit Strap TH-163S
GALVANIZED STEEL MATERIAL 2.88 INCH 0.75 INCH 1.07 INCH RIGID CONDUIT/IMC USED ON 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL
  • GALVANIZED STEEL MATERIAL
  • 2.88 INCH
  • 0.75 INCH
  • 1.07 INCH
  • RIGID CONDUIT/IMC USED ON
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSTALLATION 2 HOLE
  • TH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number TH-163S
Product Name Rigid/EMT Conduit Strap
Fitting Type Rigid/EMT Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details