Producto Electric Corp. Rigid/EMT Conduit Bushing MIB-96M

Description
MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - MIB-96M - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
MIB-96M
Rigid/EMT Conduit Bushing MIB-96M
MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.85 INCH
  • RIGID CONDUIT/IMC USED ON
  • 3.25 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • MIB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number MIB-96M
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details