Producto Electric Corp. Rigid PVC Conduit End Bell VEB-250

Description
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL SIZE 3.62 INCH DIAMETER X 1.81 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
Datasheet
Description
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL SIZE 3.62 INCH DIAMETER X 1.81 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit End Bell - VEB-250 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit End Bell
VEB-250
Rigid PVC Conduit End Bell VEB-250
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL SIZE 3.62 INCH DIAMETER X 1.81 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
  • MOLDED PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 30 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • 2.5 TRADE SIZE IN INCH
  • 2-1/2 TRADE SIZE - FRACTIONAL
  • SIZE 3.62 INCH DIAMETER X 1.81 INCH LENGTH
  • TRADE SIZE IN INCH - UOM IN
  • VEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEB-250
Product Name Rigid PVC Conduit End Bell
Fitting Type Rigid PVC Conduit End Bell
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details