Producto Electric Corp. PVC Device Box VFSC-50

Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSC STYLE .5 HUB SIZE IN INCH (1) EACH END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSC MODEL
Datasheet
Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSC STYLE .5 HUB SIZE IN INCH (1) EACH END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - VFSC-50 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Device Box
VFSC-50
PVC Device Box VFSC-50
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1/2 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSC STYLE .5 HUB SIZE IN INCH (1) EACH END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSC MODEL
  • PVC MATERIAL
  • 4.62 INCH
  • 2.87 INCH
  • 2 INCH
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • FSC STYLE
  • .5 HUB SIZE IN INCH
  • (1) EACH END HUB LOCATION
  • HUB SIZE IN INCH - UOM IN
  • VFSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFSC-50
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details