Producto Electric Corp. Rigid PVC Conduit Entrance Cap VMH-350

Description
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
Datasheet
Description
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Entrance Cap - VMH-350 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Entrance Cap
VMH-350
Rigid PVC Conduit Entrance Cap VMH-350
PVC MATERIAL NEC, NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VMH MODEL
  • PVC MATERIAL
  • NEC, NEMA FB-1 APPLICABLE STANDARD
  • 5 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 3.5 TRADE SIZE IN INCH
  • 3-1/2 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VMH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VMH-350
Product Name Rigid PVC Conduit Entrance Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details