Producto Electric Corp. Rigid/EMT Conduit Combination Coupling RT-261

Description
DIE CAST ZINC MATERIAL 1.72 INCH DIA X 1.75 INCH L SIZE EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 RT MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 1.72 INCH DIA X 1.75 INCH L SIZE EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 RT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - RT-261 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Combination Coupling
RT-261
Rigid/EMT Conduit Combination Coupling RT-261
DIE CAST ZINC MATERIAL 1.72 INCH DIA X 1.75 INCH L SIZE EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE LIQUIDTIGHT APPLICABLE STANDARD NEMA FB-1 RT MODEL
  • DIE CAST ZINC MATERIAL
  • 1.72 INCH DIA X 1.75 INCH L SIZE
  • EMT CONDUIT/LIQUIDTIGHT CONDUIT USED ON
  • COMPRESSION EMT TO COMPRESSION LIQUIDTIGHT CONDUIT INSTALLATION
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • LIQUIDTIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • RT MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RT-261
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details