NSF-1 -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
NSF-1
Description
HARDENED ZINC PLATED STEEL MATERIAL
2.18 INCH
1.08 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION NAIL
NSF MODEL
Description
HARDENED ZINC PLATED STEEL MATERIAL
2.18 INCH
1.08 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION NAIL
NSF MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
NSF-1
HARDENED ZINC PLATED STEEL MATERIAL
2.18 INCH
1.08 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION NAIL
NSF MODEL
- HARDENED ZINC PLATED STEEL MATERIAL
- 2.18 INCH
- 1.08 INCH
- EMT CONDUIT USED ON
- 1000 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INSTALLATION NAIL
- NSF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NSF-1 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Conduit clip
Size
1.65 inch (42 mm)
Material
Nylon; Nylon
View Details