Producto Electric Corp. Explosionproof Flexible Conduit Coupling FC-518

Description
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - FC-518 - Producto Electric Corp.
Orangeburg, NY, USA
Explosionproof Flexible Conduit Coupling
FC-518
Explosionproof Flexible Conduit Coupling FC-518
BRONZE BRAID, BRASS TUBE MATERIAL 18 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 18 INCH
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE
  • WITH ARC RESISTANT LINER
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FC-518
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 1823861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details