TH-181S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
TH-181S
Description
GALVANIZED STEEL MATERIAL
2.72 INCH
0.64 INCH
0.95 INCH
EMT CONDUIT USED ON
500 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Description
GALVANIZED STEEL MATERIAL
2.72 INCH
0.64 INCH
0.95 INCH
EMT CONDUIT USED ON
500 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Datasheet
Suppliers
GALVANIZED STEEL MATERIAL
2.72 INCH
0.64 INCH
0.95 INCH
EMT CONDUIT USED ON
500 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
- GALVANIZED STEEL MATERIAL
- 2.72 INCH
- 0.64 INCH
- 0.95 INCH
- EMT CONDUIT USED ON
- 500 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- INSTALLATION 2 HOLE
- TH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TH-181S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.5118 inch (13 mm)
Material
Nylon; Nylon
View Details