Producto Electric Corp. Rigid PVC Conduit Elbow V90-S-350

Description
STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE PLAIN END STYLE 15 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN V90-S MODEL
Datasheet
Description
STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE PLAIN END STYLE 15 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN V90-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Elbow - V90-S-350 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Elbow
V90-S-350
Rigid PVC Conduit Elbow V90-S-350
STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 12 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE PLAIN END STYLE 15 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN V90-S MODEL
  • STANDARD RADIUS TYPE
  • PVC MATERIAL
  • 40 SCHEDULE
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 12 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 3.5 TRADE SIZE IN INCH
  • 3-1/2 TRADE SIZE - FRACTIONAL
  • 90 DEG BEND ANGLE
  • PLAIN END STYLE
  • 15 INCH BEND RADIUS
  • TRADE SIZE IN INCH - UOM IN
  • V90-S MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number V90-S-350
Product Name Rigid PVC Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details