Producto Electric Corp. Rigid PVC Conduit Coupling VCPL-350

Description
LONG LINE TYPE PVC MATERIAL 3.62 INCH 3.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet
Description
LONG LINE TYPE PVC MATERIAL 3.62 INCH 3.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Coupling - VCPL-350 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Coupling
VCPL-350
Rigid PVC Conduit Coupling VCPL-350
LONG LINE TYPE PVC MATERIAL 3.62 INCH 3.62 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH 3-1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
  • LONG LINE TYPE
  • PVC MATERIAL
  • 3.62 INCH
  • 3.62 LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 30 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • 3.5 TRADE SIZE IN INCH
  • 3-1/2 TRADE SIZE - FRACTIONAL
  • LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VCPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VCPL-350
Product Name Rigid PVC Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details