Producto Electric Corp. Rigid PVC Conduit Plug/Cap VEC-125

Description
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
Description
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The VEC-125 is a rigid PVC conduit cap designed for use in electrical applications. It has a trade size of 1-1/4 inches and is packaged in standard quantities of 25 units per package. The product complies with applicable standards including W-F-408C, W-F-408D, and NEMA FB-1. Weighing 3 pounds per standard package, this conduit cap is suitable for sealing the ends of PVC conduits, providing protection against dust and moisture. Its durable PVC construction ensures longevity in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The VEC-125 is a rigid PVC conduit cap designed for use in electrical applications. It has a trade size of 1-1/4 inches and is packaged in standard quantities of 25 units per package. The product complies with applicable standards including W-F-408C, W-F-408D, and NEMA FB-1. Weighing 3 pounds per standard package, this conduit cap is suitable for sealing the ends of PVC conduits, providing protection against dust and moisture. Its durable PVC construction ensures longevity in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Plug/Cap - VEC-125 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Plug/Cap
VEC-125
Rigid PVC Conduit Plug/Cap VEC-125
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1.25 TRADE SIZE IN INCH
  • 1-1/4 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEC-125
Product Name Rigid PVC Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details