TE Connectivity Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| 8S23-75FR | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Inside Diameter as Supplied : 34.2 MM | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Brake Fluid, Hydraulic Fluid Primary Product Color : White Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 76.2 MM [3 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 51 MM [2.008 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Multi-Colored Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Red Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement :... | |
| Body Features Flexibility : Flexible Primary Product Color : White Primary Product Material : Polyester Dimensions Tubing Size Range : 5. - 16. MM [.197 - .63 INCH ] Industry Standards Flammability Test Method : UL 224, VW-1... | |
| Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 18 MM [.708 INCH ] Compatible Cable Diameter (Min) : 4 MM [.15 INCH ] Product Length : 150 MM [6 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Brake Fluid, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 47 MM [1.85 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Diesel Fuel, De-Icing Fluid, Brake Fluid, Water, Military Decontaminating Agents Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Military Decontaminating Agents, De-Icing Fluid, Diesel Fuel, Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, De-Icing Fluid, Water, Military Decontaminating Agents, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Diesel Fuel, Aviation Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, ASTM Fuel C, Water, ASTM #3 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Transmission Fluid, Engine Coolant, Engine Cleaner, Lubricating Oil, Brake Fluid, Windshield Washer Fluid, Gasoline, Water Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Aviation Fuel, Brake Fluid, Lubricating Oil, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Military Decontaminating Agents, Lubricating Oil, Chemicals/Solvents, Diesel Fuel, Brake Fluid, De-Icing Fluid, Water, Aviation Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 50 MM [1.97 INCH ] Expanded Inside Diameter (Min) : 11.56 MM | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 60... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 125 MM [4.921 INCH ] Compatible Cable Diameter (Min) : 30 MM [1.181 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 27 MM [1.062 INCH ] Compatible Cable Diameter (Min) : 11 MM [.433 INCH ] Expanded... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Brake Fluid, Hydraulic Fluid, Antifreeze, Unleaded Gasoline, Car Wash Detergent, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Aviation Fuel, De-Icing Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 16.9 MM [.665 INCH ] Heat Shrink Tubing Size Range : 8... | |
| Body Features Flexibility : Very Flexible Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.6 MM [.22 INCH ] Recovered Inside Diameter (Max) : 2.5 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions... | |
| Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM [.45 -... | |
| Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Flame-Retardant Operating... | |
| Body Features Primary Product Color : Yellow Primary Product Material : Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM [.748 INCH ] Recovered Inside Diameter (Max) : 9 MM [.354 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.5 Other Braid Coverage... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 28 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 8.1 Other Braid Coverage... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 17 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 18.3 Other Braid Coverage... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 52 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 6 Other Braid Coverage... | |
| D200-400FR |
| << Prev | Next >> |