TE Connectivity Heat Shrink Tubing F66623-000

Description
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Multi-Colored Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 8.13 MM  [.32 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Tubing Size Range : 8.1 - 25.4 MM  [.32 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, All tubing Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Multi-Colored Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 8.13 MM  [.32 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Tubing Size Range : 8.1 - 25.4 MM  [.32 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, All tubing Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F66623-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
F66623-000
Heat Shrink Tubing F66623-000
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Multi-Colored Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 8.13 MM  [.32 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Tubing Size Range : 8.1 - 25.4 MM  [.32 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, All tubing Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Kit Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid
  • Primary Product Color : Multi-Colored
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Product Length : 152.4 MM  [6 INCH ]
  • Recovered Inside Diameter (Max) : 8.13 MM  [.32 INCH ]
  • Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ]
  • Tubing Size Range : 8.1 - 25.4 MM  [.32 - 1 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, All tubing

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing Kit
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 125
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - F66623-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F66623-000
shrink tube F66623-000
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number F66623-000 F66623-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 053007-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 041925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details