"HEATSHRINK 0.12"" CLEAR FOOT"
"Heat Shrink Tubing, Semi Rigid 0.120"" (3.05mm) 2.5 to 1 Clear 2500.0' (762.0m)"
HEAT SHRINK TUBING, 3MM ID, PO, TRANS; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT2000 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 484-MT2000-3.0-X-SP-DS-ND | 43M6659 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 3Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |