TE Connectivity Heat Shrink Tubing MT1000-3/16-0-SP

Description
"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2 to 1 Black 1250.0' (381.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2 to 1 Black 1250.0' (381.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MT1000-3/16-0-SP-1250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT1000-3/16-0-SP-1250-ND
Heat Shrink Tubing MT1000-3/16-0-SP-1250-ND
"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2 to 1 Black 1250.0' (381.0m)"

"Heat Shrink Tubing, Semi Rigid 0.187"" (4.75mm) 2 to 1 Black 1250.0' (381.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 43M6632 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
43M6632
Heat Shrink Tubing, 4.75Mm Id, Pvdf, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 43M6632
HEAT SHRINK TUBING, 4.75MM ID, PVDF, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PVDF, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number MT1000-3/16-0-SP-1250-ND 43M6632
Product Name Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Pvdf, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2417422 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details