TE Connectivity Heat Shrink Tubing, 2.36Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity MT5000-3/32-6-SP

Description
HEAT SHRINK TUBING, 2.36MM ID, PO, BLU; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2.36MM ID, PO, BLU; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2.36Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity - 43M6721 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity
43M6721
Heat Shrink Tubing, 2.36Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity 43M6721
HEAT SHRINK TUBING, 2.36MM ID, PO, BLU; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLU; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43M6721
Product Name Heat Shrink Tubing, 2.36Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details