TE Connectivity Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity LWB-103-3.0(100)

Description
BRAIDED SLEEVE, 3MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; I.D. Max:4.5mm; I.D. Min:3mm RoHS Compliant: Yes
Description
BRAIDED SLEEVE, 3MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; I.D. Max:4.5mm; I.D. Min:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity - 14AC8342 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
14AC8342
Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity 14AC8342
BRAIDED SLEEVE, 3MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; I.D. Max:4.5mm; I.D. Min:3mm RoHS Compliant: Yes

BRAIDED SLEEVE, 3MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; I.D. Max:4.5mm; I.D. Min:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 14AC8342
Product Name Braided Sleeve, 3Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Transitions & Breakouts - 023077-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 2417365 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details