TE Connectivity Heat Shrink Fabric HFT5000-50/25-0-SP

Description
"Fabric Heat Shrink 2 to 1 1.97"" (50.0mm) x 656.2' (200.0m)"
Request a Quote Datasheet
Description
"Fabric Heat Shrink 2 to 1 1.97"" (50.0mm) x 656.2' (200.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Fabric - 484-HFT5000-50/25-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"Fabric Heat Shrink 2 to 1 1.97"" (50.0mm) x 656.2' (200.0m)"

"Fabric Heat Shrink 2 to 1 1.97"" (50.0mm) x 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Fabric - 484-HFT5000-50/25-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Fabric
484-HFT5000-50/25-0-SP-ND
Heat Shrink Fabric 484-HFT5000-50/25-0-SP-ND
HEATSHRK FABRIC 50/25MMBLK

HEATSHRK FABRIC 50/25MMBLK

Buy Now Datasheet
Heat Shrink Tubing, 50Mm Id, Pe/polyester, Black, 656.16Ft; Shrink Ratio Raychem Te Connectivity - 09J3930 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50Mm Id, Pe/polyester, Black, 656.16Ft; Shrink Ratio Raychem Te Connectivity
09J3930
Heat Shrink Tubing, 50Mm Id, Pe/polyester, Black, 656.16Ft; Shrink Ratio Raychem Te Connectivity 09J3930
HEAT SHRINK TUBING, 50MM ID, PE/POLYESTER, BLACK, 656.16FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Length:200mRoHS Compliant: Yes

HEAT SHRINK TUBING, 50MM ID, PE/POLYESTER, BLACK, 656.16FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:656ft; Length - Metric:200m; Length:200mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-HFT5000-50/25-0-SP-DS-ND 09J3930
Product Name Heat Shrink Fabric Heat Shrink Tubing, 50Mm Id, Pe/polyester, Black, 656.16Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details