"Heat Shrink Tubing, Semi Rigid 0.038"" (0.97mm) 2.5 to 1 Black 1250.0' (381.0m)"
"HEATSHRINK 0.038"" BLACK FOOT"
HEAT SHRINK TUBING, 1MM ID, PO, BLACK; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.039"; I.D. Supplied - Metric:1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.018" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | MT2000-1.0-0-SP-ND | 87K3178 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 1Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |