TE Connectivity Cable Transitions & Breakouts F80393-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 12.8 - 40 MM  [.5 - 1.57 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 20 MM  [.27 - .79 INCH ] Other Adhesive Code : S1125, S1048, S1017 Molded Part Shape Code : 462W Size Code : 232 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 12.8 - 40 MM  [.5 - 1.57 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 20 MM  [.27 - .79 INCH ] Other Adhesive Code : S1125, S1048, S1017 Molded Part Shape Code : 462W Size Code : 232 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - F80393-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
F80393-000
Cable Transitions & Breakouts F80393-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 12.8 - 40 MM  [.5 - 1.57 INCH ] Inside Diameter Range (Leg 1) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 20 MM  [.27 - .79 INCH ] Inside Diameter Range (Leg 3) : 6.9 - 20 MM  [.27 - .79 INCH ] Other Adhesive Code : S1125, S1048, S1017 Molded Part Shape Code : 462W Size Code : 232 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 12.8 - 40 MM  [.5 - 1.57 INCH ]
  • Inside Diameter Range (Leg 1) : 6.9 - 20 MM  [.27 - .79 INCH ]
  • Inside Diameter Range (Leg 2) : 6.9 - 20 MM  [.27 - .79 INCH ]
  • Inside Diameter Range (Leg 3) : 6.9 - 20 MM  [.27 - .79 INCH ]

Other


  • Adhesive Code : S1125, S1048, S1017
  • Molded Part Shape Code : 462W
  • Size Code : 232

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - F80393-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F80393-000
shrink tube F80393-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number F80393-000 F80393-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 027627-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 065027-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0619356009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details