TE Connectivity Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity LWB-101-6.0(100)

Description
BRAIDED SLEEVE, 6MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes
Description
BRAIDED SLEEVE, 6MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity - 14AC8335 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
14AC8335
Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity 14AC8335
BRAIDED SLEEVE, 6MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes

BRAIDED SLEEVE, 6MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 14AC8335
Product Name Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details