TE Connectivity Heat Shrink Tubing, 12.7Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity MT5000-1/2-X-SP

Description
HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT5000 Series RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT5000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity - 43M6695 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
43M6695
Heat Shrink Tubing, 12.7Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity 43M6695
HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT5000 Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT5000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43M6695
Product Name Heat Shrink Tubing, 12.7Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2887450 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details