"HEATSHRINK 0.079"" BLACK FOOT"
"Heat Shrink Tubing, Semi Rigid 0.079"" (2.01mm) 2.5 to 1 Black 2500.0' (762.0m)"
HEAT SHRINK TUBING, 2MM ID, PO, BLACK; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.079"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.031" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 484-MT2000-2.0-0-SP-DS-ND | 14M7739 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 2Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |