Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25
Configuration Features Lipped : Yes
Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25
Configuration Features Lipped : Yes
Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25
Configuration Features Lipped : Yes
Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202K
Product Type Features Molded Part Angle (DEG) : 180
Usage Conditions Flammability : Flame-Retardant Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Body Features
Adhesive Pre-Coat : No
Heat Shrink Boot Material Systems Code : 25
Material : Fluid Resistant Modified Elastomer
Material Code : 25
Configuration Features
Lipped : Yes
Other
Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
Molded Part Shape Code : 202K
Product Type Features
Molded Part Angle (DEG) : 180
Usage Conditions
Flammability : Flame-Retardant
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]