TE Connectivity Cable Braids F833213001

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.5 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.5 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - F833213001 - TE Connectivity
Berwyn, PA, United States
Cable Braids
F833213001
Cable Braids F833213001
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 100 M  [328.08 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.5 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Reel Packaging Quantity : 100 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Nickel

Dimensions


  • Product Length : 100 M  [328.08 FT ]
  • Weight (Nominal) (KGKM) : 20.5

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 10.5

Other


  • Braid Coverage (PCT) : 93

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 100

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
shrink tube - F833213001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F833213001
shrink tube F833213001
US TFIT Kits

US TFIT Kits

Buy Now
Swedesboro, NJ, United States
shrink tube
F833213001
shrink tube F833213001
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number F833213001 F833213001
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 058479-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 086765N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0879832001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details