TE Connectivity Heat Shrink Tubing MT5000-1/4-0-SP

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MT5000-1/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT5000-1/4-0-SP-ND
Heat Shrink Tubing MT5000-1/4-0-SP-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black"

Buy Now Datasheet
Heat Shrink Tubing - 484-MT5000-1/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-MT5000-1/4-0-SP-DS-ND
Heat Shrink Tubing 484-MT5000-1/4-0-SP-DS-ND
"HEATSHRINK 1/4"" BLACK FOOT"

"HEATSHRINK 1/4"" BLACK FOOT"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity - 43M6699 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity
43M6699
Heat Shrink Tubing, 6.35Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity 43M6699
HEAT SHRINK TUBING, 6.35MM ID, PO, BLK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.125" RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number MT5000-1/4-0-SP-ND 484-MT5000-1/4-0-SP-DS-ND 43M6699
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details