BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 22AC3328 |
| Product Name | Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity |
| Sleeving | Mesh / Braided Sleeving; Shrink Tubing |