TE Connectivity Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Body Features Adhesive Pre-Coat : No Product Type Features Sealing Sleeve Product Type : Molded Part | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Connector or Backshell Outside Diameter :... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Other Adhesive Options : /86 Precoat Adhesive... | |
| Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 3 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability... | |
| Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 4 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability... | |
| Body Features Color : Black Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : C1 Dimensions Cable Diameter Range... | |
| Body Features Color : Clear Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Cable Diameter Range (MM) : 7.4... | |
| Body Features Color : Clear Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : C1 Dimensions Cable Diameter Range... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Brake Fluid, Chemicals/Solvents, Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 60.33 MM | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Diesel Fuel, Engine Coolant, (ATF) Automatic Transmission Fluid, Engine Oil, Car Wash Detergent, Windshield Washer Fluid, Battery Acid Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Engine Cleaner, (ATF) Automatic Transmission Fluid, Diesel Fuel, Windshield Washer Fluid, Petrol without oxygen compounds, Engine Oil, Engine Coolant, Battery Acid Primary... | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions... | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Sodium Hydroxide Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Product Length : 385 MM [15.16 INCH ] Recovered Inside... | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM [.75 INCH ] Recovered... | |
| Body Features Flexibility : Flexible Fluid Type : Car Wash Detergent, Diesel Fuel, Brake Fluid, Engine Coolant, Battery Acid, (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Engine Oil Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Car Wash Detergent, Engine Coolant, (ATF) Automatic Transmission Fluid, Brake Fluid, Windshield Washer Fluid, Engine Oil, Battery Acid, Diesel Fuel Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Diesel Fuel, (ATF) Automatic Transmission Fluid, Brake Fluid, Battery Acid, Windshield Washer Fluid, Car Wash Detergent, Engine Coolant, Engine Oil Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Engine Coolant, Battery Acid, (ATF) Automatic Transmission Fluid, Car Wash Detergent, Brake Fluid, Diesel Fuel, Windshield Washer Fluid, Engine Oil Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Engine Coolant, Diesel Fuel, Engine Oil, Windshield Washer Fluid, Brake Fluid, (ATF) Automatic Transmission Fluid, Car Wash Detergent, Battery Acid Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Engine Coolant, Windshield Washer Fluid, Diesel Fuel, Engine Oil, Battery Acid, Brake Fluid, (ATF) Automatic Transmission Fluid, Car Wash Detergent Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Engine Oil, Battery Acid, Brake Fluid, Diesel Fuel, Car Wash Detergent, Windshield Washer Fluid, Engine Coolant, (ATF) Automatic Transmission Fluid Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 15 MM [.59 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Military Decontaminating Agents, Lubricating Oil, De-Icing Fluid, Brake Fluid, Chemicals/Solvents, Diesel Fuel, Water Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 690 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Water Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Water, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Gasoline, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline, Water Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 32 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Aviation Fuel, Brake Fluid, Hydraulic Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Gasoline Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Expanded Inside Diameter (Min) : 10 MM [.393 INCH ] Recovered Inside... | |
| Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Expanded Inside Diameter (Min) : 15 MM [.591 INCH ] Product Length :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.17 MM | |
| Body Features Flexibility : Flexible Fluid Type : Water, Chemicals/Solvents, Brake Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydrochloric Acid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11.55 MM [.455 INCH ] Product Length : 50 MM | |
| Body Features Flexibility : Flexible Fluid Type : Windshield Washer Fluid, Battery Acid, Diesel Fuel, Brake Fluid, (ATF) Automatic Transmission Fluid, Car Wash Detergent, Engine Oil, Engine Coolant Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Fluid Type : Windshield Washer Fluid, Brake Fluid, Engine Oil, Car Wash Detergent, Battery Acid, Engine Coolant, (ATF) Automatic Transmission Fluid, Diesel Fuel Primary Product Color : Orange... | |
| Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration... | |
| Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 130 MM [5.118 INCH ] Tubing Size Range : 2. - 7. MM [.079 - .276 INCH ] Operation/Applicatio n Mechanical Resistance :... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 142 MM [5.59 INCH ] Tubing Size Range : 2. - 7. MM [.079 - .276 INCH ] Operation/Applicatio n Mechanical Resistance :... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 158 MM [6.22 INCH ] Tubing Size Range : 2. - 7. MM [.079 - .276 INCH ] Operation/Applicatio n Mechanical Resistance :... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Product Length : 160 MM [6.299 INCH ] Tubing Size Range : 2. - 7. MM [.079 - .276 INCH ] Operation/Applicatio n Mechanical Resistance :... | |
| Body Features Flexibility : Flexible Primary Product Color : Gray Primary Product Material : Polyester Dimensions Tubing Size Range : 18. - 34. MM [.709 - 1.339 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 18 MM [.708 INCH ] Compatible Cable Diameter (Min) : 4 MM [.15 INCH ] Product Length : 200 MM [8 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Diesel Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 152.4 MM [6 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19 MM [.748 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 218 MM [8.58 INCH ] Expanded Inside Diameter (Min) : 15 MM [.059 INCH ] Recovered... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Water, Diesel Fuel, Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside... | |
| Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12 MM [.472 INCH ] Recovered Inside Diameter (Max) : 4 MM [.157 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19 MM [.748 INCH ] Recovered Inside Diameter (Max) : 6 MM [.236 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 24 MM [.94 INCH ] Recovered Inside Diameter (Max) : 8 MM [.315 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM [.118 INCH ] Recovered Inside Diameter (Max) : 1 MM [.039 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 4.5 MM [.177 INCH ] Recovered Inside Diameter (Max) : 1.5 MM [.059 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 40 MM [1.57 INCH ] Recovered Inside Diameter (Max) : 13 MM [.512 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM [.236 INCH ] Recovered Inside Diameter (Max) : 2 MM [.079 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM [.354 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Brake Fluid, Battery Acid, Engine Cleaner, Diesel Fuel, Engine Oil, Windshield Washer Fluid, Engine Coolant, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Diesel Fuel, Battery Acid, Brake Fluid, Engine Coolant, Engine Cleaner, Windshield Washer Fluid, Engine Oil, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Engine Oil, Battery Acid, Engine Cleaner, Brake Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Engine Oil, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Battery Acid, Engine Cleaner, Diesel Fuel, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Engine Oil, Engine Coolant, Windshield Washer Fluid, Battery Acid, Engine Cleaner, Brake Fluid, Diesel Fuel, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Battery Acid, Brake Fluid, Petrol without oxygen compounds, Engine Cleaner, Engine Coolant, Engine Oil, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Engine Oil, Diesel Fuel, Battery Acid, Engine Cleaner, Brake Fluid, Engine Coolant, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Petrol without oxygen compounds, Engine Cleaner, Battery Acid, Engine Oil, Diesel Fuel, Brake Fluid, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Petrol without oxygen compounds, Engine Oil, Diesel Fuel, Brake Fluid, Engine Coolant, Engine Cleaner, Battery Acid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Brake Fluid, Engine Oil, (ATF) Automatic Transmission Fluid, Engine Cleaner, Diesel Fuel, Petrol without oxygen compounds, Windshield Washer Fluid, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Diesel Fuel, Engine Coolant, Engine Cleaner, (ATF) Automatic Transmission Fluid, Engine Oil, Windshield Washer Fluid, Brake Fluid, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Cleaner, Windshield Washer Fluid, Brake Fluid, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Diesel Fuel, Engine Oil, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Cleaner, Windshield Washer Fluid, Petrol without oxygen compounds, Engine Oil, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Coolant, Brake Fluid, Engine Cleaner, Diesel Fuel, Windshield Washer Fluid, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Engine Oil Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Oil, (ATF) Automatic Transmission Fluid, Brake Fluid, Petrol without oxygen compounds, Engine Cleaner, Diesel Fuel, Engine Coolant, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Oil, Petrol without oxygen compounds, Diesel Fuel, Engine Coolant, Windshield Washer Fluid, Brake Fluid, Engine Cleaner, (ATF) Automatic Transmission Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Engine Cleaner, Petrol without oxygen compounds, Engine Coolant, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Windshield Washer Fluid, Engine Coolant, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Diesel Fuel, Brake Fluid, Engine Cleaner, Engine Oil Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Cleaner, Petrol without oxygen compounds, Engine Oil, Windshield Washer Fluid, Diesel Fuel, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Chemicals/Solvents, Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Diesel Fuel, Battery Acid, Petrol without oxygen compounds, Engine Cleaner, Windshield Washer Fluid, Engine Oil, (ATF) Automatic Transmission Fluid, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Engine Cleaner, (ATF) Automatic Transmission Fluid, Engine Coolant, Engine Oil, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Engine Coolant, Windshield Washer Fluid, Engine Oil, (ATF) Automatic Transmission Fluid, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Engine Cleaner Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Petrol without oxygen compounds, Windshield Washer Fluid, Engine Cleaner, Engine Coolant, Engine Oil, (ATF) Automatic Transmission Fluid, Diesel Fuel, Battery Acid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Windshield Washer Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Battery Acid, Engine Cleaner, (ATF) Automatic Transmission Fluid, Engine Oil Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, (ATF) Automatic Transmission Fluid, Battery Acid, Engine Cleaner, Engine Coolant, Windshield Washer Fluid, Engine Oil, Brake Fluid, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Water, Chemicals/Solvents, Military Decontaminating Agents, Aviation Fuel, Brake Fluid, De-Icing Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Engine Coolant, (ATF) Automatic Transmission Fluid, Brake Fluid, Petrol without oxygen compounds, Engine Oil, Battery Acid, Diesel Fuel, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Engine Oil, Engine Coolant, Brake Fluid, Petrol without oxygen compounds, Battery Acid, Diesel Fuel, (ATF) Automatic Transmission Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Petrol without oxygen compounds, Diesel Fuel, Engine Coolant, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Windshield Washer Fluid, Battery Acid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Water, Engine Coolant, Lubricating Oil, Brake Fluid, Gasoline, Transmission Fluid, Windshield Washer Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, (ATF) Automatic Transmission Fluid, Battery Acid, Petrol without oxygen compounds, Engine Oil, Brake Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Brake Fluid, Battery Acid, Diesel Fuel, Windshield Washer Fluid, Engine Oil, Engine Cleaner, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Brake Fluid, Engine Oil, Windshield Washer Fluid, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Engine Cleaner, Battery Acid, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Diesel Fuel, Engine Cleaner, (ATF) Automatic Transmission Fluid, Engine Oil, Battery Acid, Petrol without oxygen compounds, Brake Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Diesel Fuel, Engine Cleaner, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Oil, Brake Fluid, Petrol without oxygen compounds, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Cleaner, Battery Acid, (ATF) Automatic Transmission Fluid, Brake Fluid, Windshield Washer Fluid, Diesel Fuel, Petrol without oxygen compounds, Engine Oil Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Cleaner, Diesel Fuel, Petrol without oxygen compounds, Windshield Washer Fluid, Brake Fluid, Engine Oil, (ATF) Automatic Transmission Fluid, Battery Acid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Oil, Battery Acid, Petrol without oxygen compounds, Diesel Fuel, Brake Fluid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Engine Cleaner Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Oil, Brake Fluid, Diesel Fuel, Engine Cleaner, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Battery Acid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Oil, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Battery Acid, Engine Cleaner, Diesel Fuel, Brake Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Petrol without oxygen compounds, Windshield Washer Fluid, Brake Fluid, Engine Cleaner, Diesel Fuel, Battery Acid, Engine Oil, (ATF) Automatic Transmission Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, (ATF) Automatic Transmission Fluid, Brake Fluid, Diesel Fuel, Engine Cleaner, Petrol without oxygen compounds, Battery Acid, Windshield Washer Fluid, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Coolant, Brake Fluid, Petrol without oxygen compounds, Windshield Washer Fluid, Diesel Fuel, Engine Cleaner Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Brake Fluid, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Engine Cleaner, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Diesel Fuel, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Cleaner, Engine Coolant, Battery Acid, Petrol without oxygen compounds, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Engine Cleaner, Battery Acid, (ATF) Automatic Transmission Fluid, Diesel Fuel, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Engine Cleaner, Engine Coolant, Diesel Fuel, Petrol without oxygen compounds, Battery Acid, Brake Fluid, (ATF) Automatic Transmission Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Engine Cleaner, Petrol without oxygen compounds, Battery Acid, Diesel Fuel, Engine Coolant, (ATF) Automatic Transmission Fluid, Brake Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Aviation Fuel, Water, Chemicals/Solvents, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, Brake Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Water, Aviation Fuel, Chemicals/Solvents, Diesel Fuel, Military Decontaminating Agents, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3.17 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Battery Acid, Windshield Washer Fluid, Engine Oil, Brake Fluid, Engine Coolant, Diesel Fuel, Engine Cleaner Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Petrol without oxygen compounds, Battery Acid, (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Brake Fluid, Engine Cleaner, Engine Oil, Diesel Fuel, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Petrol without oxygen compounds, Battery Acid, Engine Oil, Brake Fluid, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Engine Cleaner, (ATF) Automatic Transmission Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Petrol without oxygen compounds, Brake Fluid, Engine Coolant, Engine Cleaner, Windshield Washer Fluid, Battery Acid, Engine Oil, (ATF) Automatic Transmission Fluid, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Petrol without oxygen compounds, Engine Coolant, Battery Acid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Engine Cleaner, Diesel Fuel, Engine Oil, Brake Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 14 MM [.551 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.75 MM [.226 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 17.78 MM [.7 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 16 MM [.63 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 160 MM [6.3 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Aviation Fuel, Lubricating Oil, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3.17 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM [.433 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.75 MM [.226 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 12 MM [.472 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 180 MM [7.08 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.3 MM [.091 INCH ] Product Length : 30 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 80 MM [3.152 INCH ] Expanded Inside Diameter (Min) : 10.85 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Battery Acid, Engine Coolant, Diesel Fuel, Engine Cleaner, Petrol without oxygen compounds, Engine Oil, Brake Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Battery Acid, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Engine Coolant, Diesel Fuel, Petrol without oxygen compounds, Engine Cleaner Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Brake Fluid, Battery Acid, Engine Oil, Diesel Fuel, Engine Cleaner, (ATF) Automatic Transmission Fluid, Petrol without oxygen compounds, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Engine Cleaner, Battery Acid, Engine Oil, (ATF) Automatic Transmission Fluid, Diesel Fuel, Engine Coolant, Brake Fluid, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification :... | |
| Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter... | |
| Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Compatible... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 3 Dimensions Body Length : 90 MM [3.543 INCH ] Compatible Cable... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 5 Dimensions Body Length : 75 MM [2.952 INCH ] Compatible Cable... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Dimensions Compatible Cable Diameter (Max) : 125 MM [4.921 INCH ] Compatible Cable Diameter (Min) : 30 MM [1.181 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Dimensions Compatible Cable Diameter (Max) : 200 MM [7.874 INCH ] Compatible Cable Diameter (Min) : 50 MM [1.968 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 125 MM [4.921 INCH ] Compatible Cable Diameter (Min) : 30 MM [1.181 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 205 MM [8.071 INCH ] Compatible Cable Diameter (Min) : 50 MM [1.969 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 27 MM [1.062 INCH ] Compatible Cable Diameter (Min) : 11 MM [.433 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 43 MM [1.692 INCH ] Compatible Cable Diameter (Min) : 17 MM [.669 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM [.944 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 63.5 MM [2.5 INCH ] Recovered Inside Diameter (Max) : 13.97 MM [.55 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Cut Length : 1219 MM [48 INCH ] Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Heat Shrink Tubing Size... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : .79 MM [.031 INCH ] Product Length : 1219 MM [48 INCH ] Recovered Inside Diameter (Max) :... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 1.19 MM [.047 INCH ] Product Length : 1219 MM [48 INCH ] Recovered Inside Diameter (Max) :... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 1.59 MM [.063 INCH ] Product Length : 1219 MM [48 INCH ] Recovered Inside Diameter (Max) :... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 2.38 MM [.094 INCH ] Product Length : 1219 MM [48 INCH ] Recovered Inside Diameter (Max) :... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 4.76 MM [.188 INCH ] Product Length : 1219 MM [48 INCH ] Recovered Inside Diameter (Max) :... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM [.25 INCH ] Product Length : 1219 MM [48 INCH ] Recovered Inside Diameter (Max) :... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Fluoropolymer Shrink Ratio : 1.61:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ] Product Length : 1219 MM [48 INCH ] Recovered Inside Diameter (Max) :... | |
| Body Features Flexibility : Very Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Car Wash Detergent, Engine Coolant, Brake Fluid, Windshield Washer Fluid, Engine... | |
| Body Features Flexibility : Very Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Battery Acid, Engine Coolant, Diesel Fuel, Engine Oil, Windshield Washer Fluid, Car Wash Detergent, Petrol without oxygen compounds, Brake... | |
| Body Features Flexibility : Very Flexible Fluid Type : (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Battery Acid, Engine Oil, Car Wash Detergent, Windshield Washer... | |
| Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Ground Vehicle Fuels, Hydraulic Fluid, Brake Fluid, Chemicals/Solvents, Lubricating Oil, Water Material Systems Code : 20 Primary Product Color : Black Primary Product... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Brake Fluid, Engine Oil, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Engine Coolant, Diesel Fuel, Windshield Washer Fluid, Car Wash... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Diesel Fuel, Car Wash Detergent, Engine Coolant, Brake Fluid, (ATF) Automatic Transmission Fluid, Petrol without oxygen compounds, Windshield Washer Fluid, Engine... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Engine Coolant, Diesel Fuel, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Car Wash Detergent, Engine Oil, Brake Fluid, Windshield Washer... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Engine Oil, Windshield Washer Fluid, Brake Fluid, Diesel Fuel, Petrol without oxygen compounds, Engine Coolant, (ATF) Automatic Transmission Fluid, Car Wash... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Battery Acid, Engine Oil, Diesel Fuel, (ATF) Automatic Transmission Fluid, Engine Coolant, Windshield Washer Fluid, Brake Fluid, Petrol without oxygen... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Engine Coolant, Petrol without oxygen compounds, Battery Acid, Engine Oil, Diesel Fuel, Brake Fluid, Windshield Washer Fluid, (ATF) Automatic Transmission... | |
| Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, De-Icing Fluid, Water, Lubricating Oil, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel, Chemicals/Solvents, Lubricating Oil Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Petrol without oxygen compounds, Car Wash Detergent, (ATF) Automatic Transmission Fluid, Engine Coolant, Brake Fluid, Engine Oil, Battery Acid, Windshield Washer... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Petrol without oxygen compounds, Engine Oil, Brake Fluid, Engine Coolant, (ATF) Automatic Transmission Fluid, Car Wash Detergent, Windshield Washer Fluid, Battery... | |
| Body Features Flexibility : Very Flexible Fluid Type : Engine Coolant, Brake Fluid, Battery Acid, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Diesel Fuel, Engine Oil, Car Wash... | |
| Body Features Flexibility : Very Flexible Fluid Type : Engine Coolant, Diesel Fuel, (ATF) Automatic Transmission Fluid, Battery Acid, Engine Oil, Brake Fluid, Car Wash Detergent, Windshield Washer Fluid, Petrol without oxygen... | |
| Body Features Flexibility : Very Flexible Fluid Type : Engine Oil, (ATF) Automatic Transmission Fluid, Brake Fluid, Battery Acid, Car Wash Detergent, Petrol without oxygen compounds, Diesel Fuel, Windshield Washer Fluid, Engine... | |
| Body Features Flexibility : Very Flexible Fluid Type : Engine Oil, Engine Coolant, Brake Fluid, Diesel Fuel, (ATF) Automatic Transmission Fluid, Car Wash Detergent, Petrol without oxygen compounds, Windshield Washer Fluid, Battery... | |
| Body Features Flexibility : Very Flexible Fluid Type : Engine Oil, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Car Wash Detergent, Battery Acid, (ATF) Automatic Transmission Fluid, Petrol without oxygen compounds, Brake... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Water, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Aviation Fuel, Water, Brake Fluid, Hydraulic Fluid, Ground Vehicle Fuels, Chemicals/Solvents Material Systems Code : 20 Primary Product Color : Black Primary Product... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Water, Chemicals/Solvents, Aviation Fuel, Ground Vehicle Fuels Material Systems Code : 20 Primary Product Color : Black Primary Product... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water, De-Icing Fluid, Aviation Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Petrol without oxygen compounds, Battery Acid, Diesel Fuel, Engine Coolant, Car Wash Detergent, Brake Fluid, Engine Oil, Windshield Washer Fluid, (ATF) Automatic Transmission... | |
| Body Features Flexibility : Very Flexible Fluid Type : Petrol without oxygen compounds, Brake Fluid, Diesel Fuel, Windshield Washer Fluid, Engine Coolant, Car Wash Detergent, (ATF) Automatic Transmission Fluid, Battery Acid, Engine... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Aviation Fuel, Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Chemicals/Solvents, Ground Vehicle Fuels, Brake Fluid, Lubricating Oil, Aviation Fuel Material Systems Code : 20 Primary Product Color : Black Primary Product... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : ZEROHAL Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.6 MM [.378 INCH ] Product Length : 40 MM | |
| Body Features Flexibility : Very Flexible Fluid Type : Windshield Washer Fluid, Engine Coolant, Brake Fluid, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Oil, Diesel Fuel, Petrol without oxygen compounds, Car Wash... | |
| Body Features Flexibility : Very Flexible Fluid Type : Windshield Washer Fluid, Petrol without oxygen compounds, Brake Fluid, (ATF) Automatic Transmission Fluid, Engine Oil, Engine Coolant, Battery Acid, Diesel Fuel, Car Wash... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 200 MM [7.87 INCH ] Expanded Inside Diameter (Min) : 5.6 MM [.221 INCH ] Heat Shrink... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 32.1 MM [1.263 INCH ] Heat Shrink Tubing Size Range : 15... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.1 MM [.161 INCH ] Heat Shrink Tubing Size Range :... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 26 MM [1.024 INCH ] Recovered Inside Diameter (Max) : 12.7 MM | |
| Body Features Flexibility : Very Flexible Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 40 MM [1.575 INCH ] Recovered Inside Diameter (Max) : 19 MM | |
| Body Features Flexibility : Very Flexible Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50 MM [1.969 INCH ] Recovered Inside Diameter (Max) : 25 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Other Adhesive Code : 180... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 31 MM [1.22 INCH ] Housing... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 27.9... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 11 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Other... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 12.7... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 81.8 MM [3.22 INCH ]... | |
| Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Other Molded... | |
| Body Features Material Code : 770 Material Systems Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions... | |
| Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 8 MM , 7 MM , 10 MM , 11 MM [.35 INCH , .27 INCH , .43 INCH , .314 INCH , .39 INCH ] Connector or... | |
| Body Features Material : Fluid Resistant Modified Elastomer Material Code : 25 Material Systems Code : 25 Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Other Fluid & | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 108 MM [4.252 INCH ] Compatible Cable Diameter (Min) : 55 MM [2.165 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 21.5 MM [.846 INCH ] Compatible Cable Diameter (Min) : 9 MM [.354 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14.5 MM [.57 INCH ] Compatible Cable Diameter (Min) : 5.5 MM [.216 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 225 MM [8.858 INCH ] Compatible Cable Diameter (Min) : 72 MM [2.835 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM [.944 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Red Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 72 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Heat Shrink Usage... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 12 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 17 Other Braid Coverage... | |
| Dimensions Diameter Supplied/Recovered : 100 / 35 MM [3.94 / 1.38 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink... | |
| Product Type Features Installation Technology : Gel |
| << Prev | Next >> |