TE Connectivity Heat Shrink Tubing HT-CT-50M-3/4-OUT-0

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-HT-CT-50M-3/4-OUT-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-HT-CT-50M-3/4-OUT-0-ND
Heat Shrink Tubing 484-HT-CT-50M-3/4-OUT-0-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing, Black, 19.1Mm, 50M; Shrink Ratio Raychem Te Connectivity - 08AK8974 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Black, 19.1Mm, 50M; Shrink Ratio Raychem Te Connectivity
08AK8974
Heat Shrink Tubing, Black, 19.1Mm, 50M; Shrink Ratio Raychem Te Connectivity 08AK8974
HEAT SHRINK TUBING, BLACK, 19.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:HT-CT Series RoHS Compliant: Yes

HEAT SHRINK TUBING, BLACK, 19.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:HT-CT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-HT-CT-50M-3/4-OUT-0-ND 08AK8974
Product Name Heat Shrink Tubing Heat Shrink Tubing, Black, 19.1Mm, 50M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2887464 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9449 inch (24 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details