TE Connectivity Heat Shrink Tubing, 3.18Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity MT1000-1/8-0-SP

Description
HEAT SHRINK TUBING, 3.18MM ID, PVDF, BLK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:MT1000 Series RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.18MM ID, PVDF, BLK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:MT1000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.18Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity - 43M6628 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity
43M6628
Heat Shrink Tubing, 3.18Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity 43M6628
HEAT SHRINK TUBING, 3.18MM ID, PVDF, BLK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:MT1000 Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, PVDF, BLK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:MT1000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43M6628
Product Name Heat Shrink Tubing, 3.18Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2269140 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9843 inch (25 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details