TE Connectivity Heat Shrink Tubing F75199-000

Description
Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 51 MM  [2.008 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 51 MM  [2.008 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F75199-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
F75199-000
Heat Shrink Tubing F75199-000
Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 51 MM  [2.008 INCH ] Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : DWP-125 Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid
  • Primary Product Color : Yellow
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 51 MM  [2.008 INCH ]
  • Expanded Inside Diameter (Min) : 9.5 MM  [.375 INCH ]
  • Heat Shrink Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ]
  • Recovered Inside Diameter (Max) : 3.1 MM  [.12 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : DWP-125
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -40 - 110
  • Recovery Temperature (DEGC) : 125
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F75199-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 071855-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0934446019 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details