The Braided Sleeve, 20mm, Nickel Plated, is designed for applications requiring lightweight screening and protection of wires and cables. It features a nominal internal diameter of 20mm, with a maximum internal diameter of 25mm and a minimum of 15mm. The sleeve is made from a copper alloy and is nickel plated, providing enhanced durability and resistance to corrosion. The product is compliant with RoHS standards, ensuring it meets environmental regulations. It is available in a length of 10 meters (32.8 feet) and is suitable for various applications where flexibility and protection are essential. The sleeve's braid coverage is nominally 93.7%, ensuring effective shielding.
BRAIDED SLEEVE, 20MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:10m; Length - Imperial:32.8ft; I.D. Max:25mm; I.D. Min:15mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 22AC3336 |
| Product Name | Braided Sleeve, 20Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity |
| Sleeving | Mesh / Braided Sleeving; Shrink Tubing |