TE Connectivity Heat Shrink, 1.2Mm, White, Per Ft; Shrink Ratio Te Connectivity M23053/5-103-9

Description
HEAT SHRINK, 1.2MM, WHITE, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.79mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, 1.2MM, WHITE, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.79mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, 1.2Mm, White, Per Ft; Shrink Ratio Te Connectivity - 99W2333 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 1.2Mm, White, Per Ft; Shrink Ratio Te Connectivity
99W2333
Heat Shrink, 1.2Mm, White, Per Ft; Shrink Ratio Te Connectivity 99W2333
HEAT SHRINK, 1.2MM, WHITE, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.79mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes

HEAT SHRINK, 1.2MM, WHITE, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.11"; I.D. Supplied - Metric:2.79mm; Shrink Tubing / Boot Colour:White; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.046" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 99W2333
Product Name Heat Shrink, 1.2Mm, White, Per Ft; Shrink Ratio Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.87 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0224 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.8700 inch (22.1 mm)
View Details
Cable Spiral Wrapping - 2044425 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.7480 to 1.97 inch (19 to 50 mm)
View Details