TE Connectivity Heat Shrink Tubing MT1000-3/32-0-SP

Description
"Heat Shrink Tubing, Semi Rigid 0.093"" (2.36mm) 2 to 1 Black 2500.0' (762.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.093"" (2.36mm) 2 to 1 Black 2500.0' (762.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MT1000-3/32-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT1000-3/32-0-SP-ND
Heat Shrink Tubing MT1000-3/32-0-SP-ND
"Heat Shrink Tubing, Semi Rigid 0.093"" (2.36mm) 2 to 1 Black 2500.0' (762.0m)"

"Heat Shrink Tubing, Semi Rigid 0.093"" (2.36mm) 2 to 1 Black 2500.0' (762.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 43M6636 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
43M6636
Heat Shrink Tubing, 2.36Mm Id, Pvdf, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 43M6636
HEAT SHRINK TUBING, 2.36MM ID, PVDF, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PVDF, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number MT1000-3/32-0-SP-ND 43M6636
Product Name Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Pvdf, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details